EN
  • EN
  • DE

M391A1K43DB2-CWE

Part No M391A1K43DB2-CWE
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-3200AA 1Gx72 ECC UDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945924-M391A1K43DB2-CWE
Series *
Ultra Librarian 3D Model Ultra Librarian M391A1K43DB2-CWE CAD Model

Description

The Samsung M391A1K43DB2-CWE is an 8GB DDR4-2666 ECC Unbuffered DIMM (UDIMM). It's designed for use in workstations and servers that require reliable memory with error correction capabilities. The ECC (Error-Correcting Code) functionality helps to maintain data integrity by detecting and correcting single-bit errors.

Applications:

  • Workstations
  • Servers
  • High-performance desktops
  • Small to medium-sized businesses
  • Data processing

Features:

  • 8GB capacity
  • DDR4-2666 (PC4-21300) speed
  • ECC Unbuffered DIMM (UDIMM)
  • 288-pin DIMM
  • 1.2V operating voltage
  • CL19 latency

Benefits:

  • Ensures data integrity with ECC functionality
  • Increases system stability and reliability
  • Improves performance with DDR4-2666 speed
  • Reduces power consumption with 1.2V operation
  • Easy to install in compatible systems

Additional Details:

The M391A1K43DB2-CWE memory module operates at a frequency of 2666MHz, which translates to fast data transfer rates. This helps in improving the overall performance of the system. Its ECC capability is vital in applications where data accuracy is paramount. The 1.2V operating voltage is in line with the DDR4 standard, leading to lower power consumption and reduced heat generation. The 288-pin DIMM form factor ensures compatibility with a wide range of motherboards designed for DDR4 memory.

The module's 8GB capacity provides ample memory for running multiple applications and handling moderate workloads. The high-speed DDR4 interface minimizes memory bottlenecks, resulting in smoother and more responsive system performance. The ECC feature detects and corrects single-bit errors, preventing data corruption and maintaining system stability. This memory module provides a reliable and efficient solution for users seeking a balance between capacity, speed, and data integrity. The CL19 latency indicates the delay between the time a memory request is issued and the time the data is available; a lower latency generally results in better performance. The module is built to meet industry standards, ensuring compatibility and reliability.

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess