EN
  • EN
  • DE

M386B4G70DM0-YK0

Part No M386B4G70DM0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948079-M386B4G70DM0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M386B4G70DM0-YK0 CAD Model

Description

The Samsung M386B4G70DM0-YK0 is a 32GB DDR3 1600MHz Registered ECC (RDIMM) server memory module. Designed for servers and high-performance workstations, this module offers a combination of high capacity, speed, and data integrity. The ECC functionality ensures that data errors are detected and corrected, while the registered design improves stability in high-density memory configurations.

Applications:

  • Server Memory Upgrade: Increases the memory capacity of servers for improved performance and stability.
  • High-Performance Workstations: Provides ample memory for demanding applications such as video editing and scientific computing.
  • Virtualization Environments: Supports multiple virtual machines with sufficient memory resources.
  • Cloud Computing Platforms: Provides reliable memory for cloud-based applications and services.

Features:

  • 32GB Capacity: Provides a large amount of memory for demanding server applications.
  • DDR3 Technology: Offers faster data transfer rates and lower power consumption compared to DDR2.
  • 1600MHz Clock Speed: Enables quick processing of data for improved system performance.
  • Registered (Buffered): Enhances signal integrity and stability, especially in high-density memory configurations.
  • ECC (Error Correcting Code): Detects and corrects single-bit errors, ensuring data integrity and preventing system crashes.
  • DIMM Form Factor: Designed for compatibility with server and workstation motherboards.

Benefits:

  • Improved Server Performance: Enables faster data processing and improved application response times.
  • Enhanced Data Integrity: ECC functionality protects against data corruption and system instability.
  • Increased System Stability: Registered design ensures reliable operation even with high memory loads.
  • Better Multitasking Capabilities: Allows servers to handle more concurrent users and applications.
  • Scalable Memory Solution: Provides a high-capacity memory module that can be scaled as needed.

Additional Details:

The M386B4G70DM0-YK0 is manufactured by Samsung, a leading memory manufacturer. It is designed to meet or exceed industry standards for performance and reliability. It operates at 1.5V. M386 indicates that it's a Registered DIMM, B4G70DM0 decodes the configuration and density and YK0 describes speed and timings along with other manufacturing revisions.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess