EN
  • EN
  • DE

M386A2G40DB0-CPB

Part No M386A2G40DB0-CPB
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2133P 2Gx72 LRDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947106-M386A2G40DB0-CPB
Series *
Ultra Librarian 3D Model Ultra Librarian M386A2G40DB0-CPB CAD Model

Description

The Samsung M386A2G40DB0-CPB is a 16GB DDR4 2133MHz Registered ECC DIMM (RDIMM) memory module. Designed for servers and high-performance workstations, this module provides a balance of capacity and error correction, making it suitable for a variety of business and professional applications. The Registered ECC functionality ensures data integrity and system stability.

Applications:

  • Servers
  • Workstations
  • Cloud Computing
  • Virtualization
  • Data Centers

Features:

  • 16GB Capacity
  • DDR4 Technology
  • 2133MHz Speed
  • Registered ECC (RDIMM)
  • DIMM Form Factor (288-pin)
  • 1.2V Voltage
  • JEDEC Standard

Benefits:

  • Increased Memory Capacity: 16GB capacity supports a wide range of applications and workloads.
  • Enhanced Data Integrity: Registered ECC ensures data accuracy and prevents system crashes due to memory errors.
  • Improved System Stability: Provides a stable and reliable memory solution for demanding environments.
  • Better Performance: Improves overall system performance and responsiveness for memory-intensive tasks.
  • Easy Installation: The DIMM form factor allows for easy installation in compatible server and workstation motherboards.
  • Energy Efficient: DDR4 technology consumes less power than older DDR3 memory, reducing energy costs.

Additional Details:

The Samsung M386A2G40DB0-CPB operates at a voltage of 1.2V and is compliant with JEDEC standards. The registered design includes a register between the memory controller and the DRAM chips, which helps to improve signal integrity and stability, especially at high speeds and capacities. This module is ideal for servers and workstations running applications such as databases, virtual machines, and scientific simulations. Ensure that the motherboard and CPU support registered ECC DIMMs before purchasing this memory module. This module provides a reliable and cost-effective memory solution for enterprise environments.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess