EN
  • EN
  • DE

M378T3354CZ3-CD5

Part No M378T3354CZ3-CD5
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-533 32Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951191-M378T3354CZ3-CD5
Series *
Ultra Librarian 3D Model Ultra Librarian M378T3354CZ3-CD5 CAD Model

Description

The Samsung M378T3354CZ3-CD5 is a 256MB DDR2-667 (PC2-5300) CL5 240-Pin DIMM memory module. This unbuffered DIMM (UDIMM) is designed for use in desktop PCs and workstations that require reliable and high-speed memory performance. It is an essential component for systems aiming to enhance multitasking capabilities and overall system responsiveness.

Applications

  • Desktop PCs
  • Workstations
  • Systems requiring DDR2 memory
  • General computing tasks

Features

  • 256MB Capacity: Provides sufficient memory for basic computing needs and running multiple applications simultaneously.
  • DDR2-667 (PC2-5300): Operates at a clock speed of 667MHz, offering a data transfer rate of 5300MB/s.
  • CL5 Latency: Features a CAS latency of 5 cycles, ensuring quick data access and improved system responsiveness.
  • 240-Pin DIMM: Standard form factor for DDR2 memory modules, ensuring compatibility with a wide range of desktop motherboards.
  • Unbuffered: Designed for standard desktop systems, providing a balance between cost and performance.
  • Non-ECC: Does not include error correction, suitable for general computing applications.

Benefits

  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without experiencing significant performance slowdowns.
  • Improved System Responsiveness: Reduces loading times and improves overall system responsiveness for a smoother user experience.
  • Cost-Effective Upgrade: Offers a cost-effective way to increase the memory capacity of older systems, extending their lifespan and usability.
  • Reliable Performance: Samsung's reputation for quality ensures reliable and consistent performance, minimizing the risk of memory-related issues.
  • Easy Installation: The standard 240-pin DIMM form factor makes installation simple and straightforward, requiring no special tools or expertise.

Additional Details

The M378T3354CZ3-CD5 memory module is designed to operate at a voltage of 1.8V, which is the standard voltage for DDR2 memory. It is compatible with motherboards that support DDR2 DIMM slots and the PC2-5300 standard. This memory module is particularly useful for upgrading older systems to improve performance in everyday tasks, such as web browsing, document editing, and media playback. While it may not be suitable for demanding applications like high-end gaming or professional video editing, it provides a significant boost in performance for general computing needs. The non-ECC feature means it is not designed for critical server applications where data integrity is paramount.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess