EN
  • EN
  • DE

M378B5273QH0-CK0

Part No M378B5273QH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948116-M378B5273QH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M378B5273QH0-CK0 CAD Model

Description

The Samsung M378B5273QH0-CK0 is a 4GB DDR3 desktop memory module, commonly referred to as a DIMM (Dual Inline Memory Module). This memory module is designed to enhance the performance of desktop computers by increasing the amount of RAM available for applications and processes.

Applications:

  • Desktop PCs: Used as the primary system memory in desktop computers for general computing tasks, such as web browsing, word processing, and multimedia playback.
  • Office Workstations: Improves the responsiveness and efficiency of office computers, enabling smoother multitasking and faster application loading times.
  • Home Computers: Provides a memory upgrade for home computers, enhancing performance for everyday use, including internet browsing, media streaming, and running productivity software.
  • Entry-Level Gaming PCs: Enhances the gaming experience in entry-level gaming PCs by providing additional memory for textures and game assets, leading to smoother gameplay and reduced loading times.

Features:

  • 4GB Capacity: Provides a sufficient amount of memory for running various applications and handling data efficiently.
  • DDR3 Technology: Utilizes DDR3 SDRAM (Synchronous Dynamic Random-Access Memory), which offers improved performance and efficiency compared to older memory technologies.
  • PC3-12800: Operates at a speed of 1600MHz, enabling fast data transfer between the memory and the processor.
  • 240-Pin DIMM: Standard desktop memory form factor, ensuring compatibility with a wide range of motherboards that support DDR3 memory.
  • Unbuffered: Designed for general use in desktop computers and does not include a register for improved signal integrity.
  • Non-ECC: Does not include error-correcting code, making it suitable for non-critical applications where data integrity is not paramount.
  • 1.5V: Operates at a standard voltage of 1.5V, ensuring compatibility with most desktop computer systems.

Benefits:

  • Improved System Performance: Increases the amount of memory available to the computer, allowing for smoother multitasking and faster application loading times.
  • Enhanced Responsiveness: Makes the computer more responsive, especially when running multiple applications or working with large files.
  • Smoother Gaming Experience: Improves gaming performance by providing additional memory for textures and game assets, leading to smoother gameplay and reduced loading times.
  • Increased Productivity: Enables users to work more efficiently by reducing lag and delays when using productivity software.
  • Easy Installation: Can be easily installed in most desktop computers with available DIMM slots, providing a straightforward upgrade process.

The Samsung M378B5273QH0-CK0 4GB DDR3 memory module is a reliable and cost-effective solution for upgrading the performance of desktop computers. It is suitable for a wide range of applications, from general computing to light gaming and productivity tasks, providing a noticeable improvement in system responsiveness and efficiency.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess