EN
  • EN
  • DE

M378B5273CH0-CH9

Part No M378B5273CH0-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948569-M378B5273CH0-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M378B5273CH0-CH9 CAD Model

Description

The Samsung M378B5273CH0-CH9 is a 4GB DDR3-1333 desktop memory module (DIMM). It is designed to provide improved performance and responsiveness for desktop computers. This module is suitable for a variety of applications, from general computing to more demanding tasks.

Applications

  • Desktop PCs
  • Home and Office Computing
  • General Purpose Computing
  • Entry-Level Gaming Systems

Features

  • Capacity: 4GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Speed: 1333MHz (PC3-10600)
  • Error Correction: Non-ECC
  • Voltage: 1.5V
  • Pin Count: 240-Pin
  • CAS Latency: Typically CL9

Benefits

  • Improved System Performance: Enhances overall system responsiveness and data access speeds.
  • Enhanced Multitasking Capabilities: Enables users to run multiple applications concurrently with minimal performance impact.
  • Cost-Effective Upgrade Solution: Offers a relatively inexpensive way to boost the performance of older desktop computers.
  • Wide Compatibility: Compatible with a broad range of desktop PCs that support DDR3 DIMM memory.
  • Easy Installation Process: Simple installation makes it an accessible upgrade for users of varying technical skill levels.

Additional Details

This module adheres to the 240-pin DIMM form factor, the standard for desktop PCs. It's designed to be easily installed and is suitable for a wide range of desktop systems. Samsung is a leading manufacturer of memory products, known for their quality and reliability. The M378B5273CH0-CH9 module undergoes rigorous testing to ensure it meets stringent quality standards, providing a stable and dependable memory solution for desktop systems.

You May Also Be Interested in

Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess