The Samsung M378A1G44AB0-CWE is an 8GB DDR4-3200 Unbuffered DIMM (UDIMM). This memory module is designed for desktop PCs and workstations, providing a balance of capacity and speed for everyday computing tasks and more demanding applications.
Applications:
- Desktop PCs
- Workstations
- Gaming PCs (entry-level)
- Office applications
- Multimedia tasks
Features:
- 8GB capacity
- DDR4-3200 (PC4-25600) speed
- Unbuffered DIMM (UDIMM)
- 288-pin DIMM
- 1.2V operating voltage
- CL22 latency
Benefits:
- Adequate memory for common tasks and applications
- Improved system performance compared to older memory standards
- Reduced power consumption thanks to 1.2V operation
- Easy installation in compatible desktop systems
- Reliable performance from a leading memory manufacturer
Additional Details:
The M378A1G44AB0-CWE memory module operates at a frequency of 3200MHz, facilitating fast data transfer and improving overall system responsiveness. The 1.2V operating voltage aligns with DDR4 standards, minimizing power consumption and heat generation. The 288-pin DIMM form factor ensures compatibility with a wide array of motherboards designed for DDR4 memory. The module's CL22 latency affects the speed at which data can be accessed and delivered.
The 8GB capacity is sufficient for running multiple applications simultaneously and handling moderate workloads. The high-speed DDR4 interface enhances system performance by reducing memory bottlenecks. Its unbuffered design allows for direct communication between the memory and the memory controller, improving speed and responsiveness in typical desktop environments. The Samsung M378A1G44AB0-CWE is a reliable and efficient memory upgrade option for users looking to improve the performance of their desktop systems for everyday tasks and light to moderate workloads. It is an ideal choice for general computing, office applications, and multimedia tasks. The module helps ensure smooth multitasking and responsiveness, even when running several applications at once.