EN
  • EN
  • DE

M368L2923CUN-CB3

Part No M368L2923CUN-CB3
Manufacturer Samsung
Catalog Memory - Modules
Description DDR-333 128Mx64 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951588-M368L2923CUN-CB3
Series *
Ultra Librarian 3D Model Ultra Librarian M368L2923CUN-CB3 CAD Model

Description

The Samsung M368L2923CUN-CB3 is a 256MB DDR PC2700 333MHz CL2.5 184-Pin DIMM. This memory module is designed for desktop computers and provides a performance upgrade for everyday tasks. It is constructed with Samsung's quality memory chips and is thoroughly tested for compatibility and reliability.

Applications:

  • Desktop computers
  • Office PCs
  • Home computers

Features:

  • 256MB capacity
  • DDR technology
  • 333MHz clock speed (PC2700)
  • Unbuffered DIMM
  • CL2.5 latency
  • 184-Pin DIMM form factor
  • 2.5V operating voltage

Benefits:

  • Improved System Performance: DDR technology ensures faster data transfer compared to older SDRAM technologies.
  • Enhanced Multitasking: 256MB capacity allows for running multiple applications concurrently.
  • Easy Installation: The standard 184-Pin DIMM form factor facilitates easy installation in compatible desktop computers.
  • Reliable Operation: Samsung is a recognized leader in memory product manufacturing, known for dependable performance.
  • Optimized Computing Experience: A memory upgrade improves overall computer responsiveness.

Additional Details:

The M368L2923CUN-CB3 operates at 2.5V and complies with JEDEC standards for DDR memory. Compatibility extends to a wide variety of desktop motherboards that support DDR DIMMs. A PC2700 rating implies compatibility with systems operating at 333MHz. CL2.5 latency provides a good balance between speed and response. Samsung is known for making reliable and compatible memory.

This module is particularly suitable for upgrading older desktop systems to improve responsiveness and performance when running modern applications, especially when 256MB is considered a meaningful upgrade.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess