EN
  • EN
  • DE

KS82C55A-8CP

Part No KS82C55A-8CP
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033045-KS82C55A-8CP
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KS82C55A-8CP CAD Model

Description

The KS82C55A-8CP is a programmable peripheral interface (PPI) chip manufactured by Samsung. It is designed to provide a flexible and versatile interface between microprocessors and peripheral devices. This PPI chip is widely used in various embedded systems, industrial control applications, and computer peripherals to manage input/output (I/O) operations efficiently.

Applications:

  • Industrial Control Systems
  • Embedded Systems
  • Computer Peripherals (e.g., printers, keyboards)
  • Data Acquisition Systems
  • Robotics

Features:

  • Number of Ports: Three 8-bit parallel I/O ports (Port A, Port B, and Port C)
  • Operating Modes: Mode 0 (Basic Input/Output), Mode 1 (Strobed Input/Output), Mode 2 (Bidirectional Bus)
  • Data Bus Compatibility: Compatible with most microprocessors via an 8-bit data bus
  • Control Signals: Includes control signals for Read, Write, Chip Select, and Reset
  • Programmable: Configurable I/O directions and operating modes through software
  • Operating Voltage: Typically 5V
  • Package Type: DIP (Dual In-line Package)

Benefits:

  • Versatile I/O Interface: Provides a flexible solution for interfacing microprocessors with various peripheral devices.
  • Programmable Functionality: Allows for software configuration of I/O directions and operating modes, adapting to different application requirements.
  • Simplified Peripheral Control: Simplifies the design of peripheral interfaces by providing a standardized I/O control mechanism.
  • Wide Compatibility: Compatible with a broad range of microprocessors, making it suitable for various embedded systems.
  • Reduced Component Count: Integrates multiple I/O functions into a single chip, reducing the overall component count in the system.

Additional Details:

The KS82C55A-8CP operates at a clock frequency suitable for most embedded systems. It supports different operating modes, including Mode 0 for basic I/O operations, Mode 1 for strobed I/O operations with handshaking, and Mode 2 for bidirectional bus operations. The chip's programmable features allow designers to configure the I/O ports to meet specific application needs.

This PPI chip is a reliable and cost-effective solution for managing I/O operations in a wide range of applications. Its flexibility and programmability make it an essential component for embedded systems and peripheral interfaces.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lowpower
Lowest to $0.0405
Leshan Radio
Lowest to $0.0222
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
Lowpower
Lowest to $0.0643
Lowpower
Lowest to $0.0772

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess