EN
  • EN
  • DE

KMV3U000LM-B3040YU

Part No KMV3U000LM-B3040YU
Manufacturer Samsung
Catalog DDR
Description eMCP 16GB eMMC + MDDR 64MB x8 x16 169FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956649-KMV3U000LM-B3040YU
Series *
Ultra Librarian 3D Model Ultra Librarian KMV3U000LM-B3040YU CAD Model

Description

The Samsung KMV3U000LM-B3040YU is a high-performance memory solution designed for mobile devices and embedded systems. As a eMMC (embedded MultiMediaCard) device, it provides reliable and efficient storage for a wide range of applications.

Applications

  • Smartphones
  • Tablets
  • E-readers
  • GPS Devices
  • Embedded Systems

Features

  • eMMC (embedded MultiMediaCard): Standardized interface for easy integration and compatibility.
  • High-Density Storage: Provides ample storage space for operating systems, applications, and user data.
  • Fast Read/Write Speeds: Enables quick boot times and responsive application performance.
  • Low Power Consumption: Optimizes energy usage for extended battery life.
  • Managed NAND: Includes built-in controller for wear leveling and error correction, enhancing reliability and lifespan.
  • Compact Size: Allows for integration into small form-factor devices.

Benefits

  • Improved Performance: Enables faster boot times, quicker application loading, and smoother multitasking.
  • Extended Battery Life: Reduces power consumption, allowing for longer usage times on mobile devices.
  • Increased Reliability: Managed NAND and advanced error correction ensure data integrity and device longevity.
  • Simplified Integration: eMMC standard simplifies system design and reduces development time.
  • Cost-Effective Solution: Provides a balance of performance, reliability, and cost efficiency.

Additional Details

The KMV3U000LM-B3040YU eMMC device incorporates advanced NAND flash memory technology and a sophisticated controller to manage memory operations efficiently. The built-in controller handles wear leveling, bad block management, and error correction, ensuring the reliability and longevity of the storage. Its standardized interface simplifies integration into various platforms. The device supports various power-saving modes to further optimize energy consumption. The eMMC standard ensures compatibility and simplifies software development. The specific capacity of the eMMC will vary based on product configuration.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess