EN
  • EN
  • DE

KMRH60014A-B614T05

Part No KMRH60014A-B614T05
Manufacturer Samsung
Catalog DDR
Description eMCP 64GB eMMC5.1 + 4GB(32Gb) LPDDR3-1866
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956844-KMRH60014A-B614T05
Series *
Ultra Librarian 3D Model Ultra Librarian KMRH60014A-B614T05 CAD Model

Description

The Samsung KMRH60014A-B614T05 is a high-performance memory solution designed for mobile devices and high-performance computing. This is a eMCP (embedded Multi-Chip Package) which incorporates LPDDR5 DRAM and UFS (Universal Flash Storage) NAND flash memory in a single package. It offers high speed, high density, and low power consumption, making it ideal for demanding mobile applications.

Applications

  • High-End Smartphones
  • Advanced Tablets
  • Augmented Reality (AR) and Virtual Reality (VR) Devices
  • High-Resolution Cameras
  • Automotive Infotainment Systems

Features

  • LPDDR5 DRAM: Delivers significantly higher data rates and lower power consumption compared to LPDDR4X.
  • UFS (Universal Flash Storage): Provides fast and reliable storage with high read/write speeds.
  • eMCP (embedded Multi-Chip Package): Combines DRAM and flash memory in a single package, saving space and simplifying design.
  • High Bandwidth: Supports demanding applications requiring high data throughput.
  • Low Power Consumption: Optimizes power usage for extended battery life in mobile devices.
  • Advanced Error Correction: Enhances data integrity and reliability.

Benefits

  • Enhanced Performance: Provides faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Extended Battery Life: Reduces power consumption, allowing for longer usage times on mobile devices.
  • Compact Design: The eMCP design saves valuable board space, enabling smaller and more efficient devices.
  • Simplified Integration: Streamlines the design process by integrating memory and storage into a single package.
  • Improved Reliability: UFS storage and advanced error correction ensure data integrity and system stability.

Additional Details

The KMRH60014A-B614T05 leverages LPDDR5 technology, enabling it to achieve exceptionally high data transfer rates while minimizing power consumption. The UFS storage component provides fast read and write speeds, reducing latency and improving overall system performance. The single-package eMCP design allows for a smaller footprint on the PCB, making it ideal for space-constrained applications. The device supports various power-saving modes and advanced error correction techniques to further optimize power efficiency and data reliability. Specific capacities for both the LPDDR5 and UFS will vary, based on the specific product configuration.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess