EN
  • EN
  • DE

KMQX10013M-B419

Part No KMQX10013M-B419
Manufacturer Samsung
Catalog DDR
Description eMCP 32GB eMMC + 16Gb LPDDR3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956833-KMQX10013M-B419
Series *
Ultra Librarian 3D Model Ultra Librarian KMQX10013M-B419 CAD Model

Description

The Samsung KMQX10013M-B419 is an eMMC (embedded MultiMediaCard) device, which serves as an embedded flash memory solution widely used in mobile devices and a variety of embedded systems. It integrates NAND flash memory along with a dedicated controller into a single, compact package, simplifying the integration process and providing reliable storage capabilities.

Applications:

  • Smartphones: Functions as the primary storage for the operating system, applications, and all user-generated data.
  • Tablets: Provides essential storage capacity for the operating system, a diverse range of applications, and various user files.
  • Embedded Systems: Integrates seamlessly into embedded systems, offering reliable storage for firmware, configuration data, and application code.
  • IoT Devices: Offers crucial storage capabilities for data logging, application code storage, and operating system files within Internet of Things (IoT) devices.

Features:

  • eMMC Interface: Utilizes a standard eMMC interface to ensure straightforward integration with host processors.
  • NAND Flash Memory: Employs NAND flash memory, providing non-volatile storage to preserve data even when the device is powered off.
  • Integrated Controller: Features an integrated controller that efficiently manages all flash memory operations, including error correction and wear leveling, to optimize performance and longevity.
  • Compact Form Factor: Designed with a small form factor, making it suitable for integration into devices with limited space.

Benefits:

  • Streamlined Integration: The integrated controller simplifies the design process and ensures smooth integration of flash memory into a wide range of embedded systems.
  • Dependable Storage: Delivers reliable storage for crucial data and applications, thereby maintaining data integrity and overall system stability.
  • High-Speed Performance: Facilitates fast read and write speeds, enabling rapid application loading and quick data access.
  • Cost-Effective Solution: Presents a cost-effective storage option for mobile devices and various embedded system applications.

Additional Details:

Detailed technical specifications, including capacity, operating voltage requirements, operating temperature range, and read/write speeds, are typically available within the official Samsung datasheet for the KMQX10013M-B419. It's manufactured employing advanced semiconductor manufacturing processes to achieve high performance and enhanced reliability. It's typically surface-mounted onto a printed circuit board, often using a ball grid array (BGA) package for robust connectivity.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8452 $65.6904
5+ $26.9500 $134.7500
7+ $26.1078 $182.7546
10+ $25.2656 $252.6560
12+ $24.4234 $293.0808
16+ $21.8969 $350.3504
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 459 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess