The Samsung KMQ4Z0013M-B809 is an eMMC (embedded MultiMediaCard) device, which is a type of flash memory commonly used for storage in mobile devices and other embedded systems. It combines NAND flash memory with a controller in a single package, simplifying integration and providing reliable storage.
Applications:
- Smartphones: Used as the primary storage for the operating system, applications, and user data.
- Tablets: Provides storage for the operating system, applications, and user files.
- Embedded Systems: Integrated into various embedded systems for storing firmware, configuration data, and application code.
- IoT Devices: Provides storage for data logging, application code, and operating system files in internet of things (IoT) devices.
Features:
- eMMC Interface: Uses a standard eMMC interface for easy integration with host processors.
- NAND Flash Memory: Provides non-volatile storage for data retention even when power is off.
- Integrated Controller: Includes a controller that manages flash memory operations, error correction, and wear leveling.
- Compact Package: Small form factor allows for easy integration into space-constrained devices.
Benefits:
- Simplified Integration: The integrated controller simplifies the design and integration of flash memory into embedded systems.
- Reliable Storage: Provides reliable storage for data and applications, ensuring data integrity and system stability.
- High Performance: Offers fast read and write speeds for quick application loading and data access.
- Cost-Effective: Provides a cost-effective storage solution for mobile devices and embedded systems.
Additional Details:
Specific technical specifications such as capacity, operating voltage, temperature range, and read/write speeds would typically be found in the official Samsung datasheet for this part number. The KMQ4Z0013M-B809 is manufactured using advanced semiconductor processes to achieve its high performance and reliability. It is typically surface-mounted onto a printed circuit board using a ball grid array (BGA) package.