EN
  • EN
  • DE

KM428C257J-6

Part No KM428C257J-6
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067517-KM428C257J-6
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM428C257J-6 CAD Model

Description

The Samsung KM428C257J-6 is a CMOS Dynamic RAM (DRAM) chip organized as 256K x 8 bits. It is designed for systems needing moderate memory capacity with reliable performance. This component plays a critical role in various electronic devices by providing essential data storage and retrieval capabilities.

Applications

  • Consumer electronics
  • Office automation equipment
  • Telecommunications devices
  • Industrial control systems
  • Embedded systems

Features

  • 256K x 8-bit organization
  • Fast access times
  • Low power consumption
  • CMOS technology
  • TTL compatible inputs and outputs

Benefits

  • Provides sufficient memory capacity for a variety of applications
  • Enhances system responsiveness and performance
  • Reduces energy consumption, making it suitable for battery-powered devices
  • Offers stable and reliable operation
  • Simplifies integration with other TTL-based components

Additional Details

The KM428C257J-6 leverages CMOS technology to achieve high performance while minimizing power consumption. Its fast access times ensure quick data retrieval and storage, which improves overall system performance. The chip's TTL compatible inputs and outputs allow for easy integration with other system components. Designed to meet rigorous industry standards, the KM428C257J-6 provides reliable and consistent performance in demanding applications.

This DRAM chip is a valuable component in applications where a balance of memory capacity and performance is needed. Its low power consumption and reliable operation make it a practical choice for a wide range of electronic devices. Refer to the official Samsung datasheet for specific voltage and timing specifications.

You May Also Be Interested in

Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lowpower
Lowest to $0.0405
ON Semiconductor
Lowest to $0.1379
KEC
Lowest to $0.0658
Leshan Radio
Lowest to $0.0382
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
Lowest to $1.6320
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess