EN
  • EN
  • DE

KLUEGAJ1ZD-B0CP

Part No KLUEGAJ1ZD-B0CP
Manufacturer Samsung
Catalog Unclassified Memory
Description 256GB UFS2.1 G3 2Lane Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955759-KLUEGAJ1ZD-B0CP
Series *
Ultra Librarian 3D Model Ultra Librarian KLUEGAJ1ZD-B0CP CAD Model

Description

The KLUEGAJ1ZD-B0CP is an embedded MultiMediaCard (eMMC) device manufactured by Samsung. It's a type of flash memory commonly used for storage in mobile devices, tablets, and other embedded systems. The eMMC integrates both the flash memory and the controller into a single package, simplifying design and manufacturing for device makers.

Applications:

  • Smartphones: Serves as the primary storage for the operating system, applications, multimedia files, and user data.
  • Tablets: Stores the operating system, apps, documents, photos, videos, and other user-generated content.
  • Digital Cameras: Used for storing captured images and videos.
  • GPS Devices: Stores maps, navigation software, and user data.
  • Portable Media Players: Holds music, videos, and other media files.

Features:

  • eMMC Standard: Complies with the JEDEC eMMC standard, ensuring compatibility and interoperability.
  • High-Density Storage: Provides a large storage capacity in a compact form factor. The specific capacity is determined by the product configuration.
  • Integrated Controller: Includes a built-in controller that manages flash memory operations such as error correction, wear leveling, and bad block management.
  • Fast Data Transfer: Offers high-speed read and write performance for quick boot times and application loading.
  • Power Management: Implements power-saving modes to minimize energy consumption and extend battery life in portable devices.
  • Enhanced Reliability: Incorporates advanced error correction and wear-leveling techniques to ensure data integrity and longevity.

Benefits:

  • Simplified Design: Reduces the complexity of device design by integrating the flash memory and controller into one package.
  • Faster Time-to-Market: Accelerates product development and manufacturing by using a pre-integrated and tested storage solution.
  • Improved Performance: Enhances device responsiveness and user experience with fast data access speeds.
  • Reduced Power Consumption: Extends battery life in portable devices due to efficient power management capabilities.
  • Enhanced Reliability: Ensures data integrity and extends the lifespan of the device with advanced error correction and wear-leveling algorithms.

Additional Details:

The KLUEGAJ1ZD-B0CP utilizes NAND flash memory technology for non-volatile data storage. The integrated controller is responsible for managing the complexities of NAND flash, including error correction, wear leveling, and bad block management, presenting a simplified interface to the host system. It supports various operating modes, including high-speed modes, to maximize data transfer rates. This device is designed for reliability and performance in demanding applications such as mobile devices and embedded systems.

Samsung's eMMC solutions are known for their quality and reliability, making the KLUEGAJ1ZD-B0CP a popular choice for device manufacturers seeking a dependable and high-performance storage solution.

You May Also Be Interested in

Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6572 $71.3144
4+ $29.2572 $117.0288
6+ $28.3429 $170.0574
8+ $27.4286 $219.4288
10+ $26.5143 $265.1430
13+ $23.7714 $309.0282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess