EN
  • EN
  • DE

KLUDG8J1ZD-B0CQ

Part No KLUDG8J1ZD-B0CQ
Manufacturer Samsung
Catalog Unclassified Memory
Description 128GB UFS2.1 G3 2Lane Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955767-KLUDG8J1ZD-B0CQ
Series *
Ultra Librarian 3D Model Ultra Librarian KLUDG8J1ZD-B0CQ CAD Model

Description

The KLUDG8J1ZD-B0CQ is an embedded MultiMediaCard (eMMC) manufactured by Samsung. This eMMC is a non-volatile memory solution commonly used for storage in mobile devices and other embedded systems. It integrates flash memory and a controller into a single package, simplifying storage management and integration.

Applications

  • Smartphones
  • Tablets
  • Navigation systems
  • Portable gaming devices
  • Digital cameras

Features

  • eMMC 5.1 interface
  • High-speed data transfer
  • NAND flash memory
  • Built-in controller
  • Advanced power management
  • Wear leveling

Benefits

  • Fast boot and application loading
  • Reliable data storage
  • Easy integration
  • Long lifespan
  • Low power consumption

Additional Details

The KLUDG8J1ZD-B0CQ eMMC uses the eMMC 5.1 interface to achieve high-speed data transfer rates for fast boot times and application loading. The integrated controller manages the NAND flash memory, handling tasks like error correction, wear leveling, and bad block management. Wear leveling algorithms distribute write/erase cycles evenly to extend the lifespan of the memory. The device includes power management features to minimize power consumption, making it suitable for battery-powered devices.

Samsung's eMMC devices are known for their reliability and performance. The KLUDG8J1ZD-B0CQ is designed to withstand demanding operating conditions, ensuring data integrity and long-term storage. Its compact size and low profile make it ideal for space-constrained applications. The built-in controller simplifies system integration, reducing the need for external components and minimizing development time. It is compliant with industry standards, ensuring compatibility with a wide range of host systems. Typically offers 64GB of storage, but confirm with official product specifications.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess