The KLMAG2GEUF-B04Q is an eMMC (embedded MultiMediaCard) device manufactured by Samsung. It's a type of flash memory commonly used for storage in mobile devices like smartphones and tablets, as well as in other embedded systems. This particular eMMC component offers a balance of storage capacity, performance, and power efficiency, making it suitable for a wide range of applications.
Applications:
- Smartphones: Used as the primary storage for the operating system, applications, and user data.
- Tablets: Similar to smartphones, providing storage for the OS, apps, and files.
- Wearable Devices: Employed in smartwatches and fitness trackers for storing firmware, sensor data, and user settings.
- Embedded Systems: Integrated into various embedded systems requiring non-volatile storage, such as navigation systems and industrial control devices.
Features:
- eMMC Interface: Compliant with the eMMC standard, enabling high-speed data transfer and efficient memory management.
- NAND Flash Memory: Based on NAND flash technology, offering high storage density and reliability.
- Built-in Controller: Includes an integrated controller that manages flash memory operations, such as wear leveling, error correction, and bad block management.
- Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
- Small Form Factor: Compact size, suitable for space-constrained applications.
Benefits:
- Fast Boot Times: Enables quick boot-up times for devices, improving user experience.
- Reliable Data Storage: Ensures data integrity and reliability, protecting against data loss.
- High Performance: Provides fast read and write speeds, enhancing application performance and responsiveness.
- Low Power Consumption: Contributes to longer battery life in portable devices.
- Simplified System Design: Simplifies system design by integrating the flash memory and controller into a single package.
The KLMAG2GEUF-B04Q's capacity is typically 16GB or 32GB, depending on the specific configuration. It supports various eMMC features, including enhanced strobing mode, cache, and partition management. The operating voltage is typically 3.3V for I/O and 1.8V for core power. This eMMC device is designed for industrial temperature ranges, thus making it suitable for more rugged applications.