The KLMAG1JETD-B031 is an eMMC (embedded MultiMediaCard) device manufactured by Samsung. eMMC is a managed NAND flash memory solution that integrates NAND flash memory with an MMC (MultiMediaCard) controller and interface. It simplifies the design and manufacturing of electronic devices by handling flash memory management tasks like bad block management, wear leveling, and error correction. These are usually found in mobile and embedded devices.
Applications
- Smartphones
- Tablets
- Mobile Computing Devices
- Navigation Systems
- Wearable Electronics
Features
- eMMC 5.1 Interface: Utilizes the eMMC standard for high-speed data transfer.
- NAND Flash Memory: Employs NAND flash technology for non-volatile data storage.
- Managed Memory: Includes a built-in controller for memory management functions.
- Small Form Factor: Compact design suitable for space-constrained applications.
- High-Speed Data Access: Enables fast read and write operations.
Benefits
- Simplified Integration: Reduces the complexity of memory subsystem design.
- Improved Performance: Enhances system responsiveness with fast data access.
- Reliable Storage: Provides robust data storage with error correction and wear leveling.
- Reduced Development Time: Shortens time-to-market with a pre-integrated solution.
- Lower System Cost: Optimizes BOM (Bill of Materials) cost by integrating memory and controller.
Additional Details
The KLMAG1JETD-B031 is typically used as the primary storage device in mobile and embedded systems. It provides the necessary storage capacity for the operating system, applications, and user data. The eMMC interface ensures compatibility with a wide range of host processors. It likely has a storage capacity of 32GB. The device incorporates advanced features such as power management and security to meet the requirements of modern electronic devices. The B031 likely denotes a specific revision or configuration of the device.