EN
  • EN
  • DE

KAT007015C-BRTTT00

Part No KAT007015C-BRTTT00
Manufacturer Samsung
Catalog SDRAM
Description eMCP eMMC + DRam
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956726-KAT007015C-BRTTT00
Series *
Ultra Librarian 3D Model Ultra Librarian KAT007015C-BRTTT00 CAD Model

Description

The KAT007015C-BRTTT00 is an SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Samsung. SDRAM is a type of volatile memory widely used in computers and other electronic devices to store data and program code that the processor needs to access quickly. Samsung is a leading manufacturer of memory devices, known for their quality and performance.

Applications

  • Desktop computers
  • Laptop computers
  • Servers
  • Graphics cards
  • Embedded systems
  • Networking devices
  • Consumer electronics (e.g., TVs, gaming consoles)

Features

  • High-speed data access
  • Synchronous operation (synchronized with the system clock)
  • High storage capacity
  • Low latency
  • Low power consumption (compared to older memory technologies)
  • Small form factor
  • Reliable data storage

Benefits

  • Improved system performance due to fast data access speeds
  • Efficient data transfer with synchronous operation
  • Sufficient memory for running demanding applications
  • Reduced delays in data retrieval
  • Extended battery life in portable devices
  • Compact design for space-constrained applications
  • Dependable data storage for critical information

Additional Details

SDRAM modules, like the KAT007015C-BRTTT00, are crucial components in modern electronic systems, enabling fast and efficient data processing. SDRAM's synchronous nature allows it to operate at higher clock speeds than older asynchronous memory technologies. The specific characteristics of this module, such as its capacity, speed, and timing, are determined by its specifications, which are set by industry standards. Samsung's expertise in memory technology ensures that this SDRAM module meets the highest quality and performance standards.

You May Also Be Interested in

Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Winbond Electronics
IC SDRAM 64MBIT 166MHZ 54TSOP
Lowest to $2.3583
Winbond Electronics
IC SDRAM 1GBIT 400MHZ 84BGA
Lowest to $5.8089
Samsung
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $3.9178
Samsung
64GB eMMC5.1
Lowest to $62.9556
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5623

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess