EN
  • EN
  • DE

K9W8G08U1M-PIB0

Part No K9W8G08U1M-PIB0
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982146-K9W8G08U1M-PIB0
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9W8G08U1M-PIB0 CAD Model

Description

The K9W8G08U1M-PIB0 is a NAND Flash memory component manufactured by Samsung. It's a non-volatile memory solution designed for various storage applications, offering a balance of capacity, performance, and reliability.

Applications:

  • Solid State Drives (SSDs): Commonly used as a storage medium in SSDs for laptops, desktops, and servers.
  • Embedded Systems: Integrated into embedded systems for storing operating systems, applications, and data in industrial and consumer devices.
  • Mobile Devices: Employed in smartphones and tablets for storing user data, applications, and multimedia content.
  • USB Flash Drives: Used in USB drives for portable storage solutions.
  • Memory Cards: Utilized in memory cards such as SD cards and microSD cards for digital cameras and other portable devices.

Features:

  • NAND Flash Technology: Provides non-volatile storage, retaining data even without power.
  • High-Density Storage: Offers a substantial amount of storage capacity in a compact form factor.
  • Page Programming: Allows for efficient programming of data in pages.
  • Block Erasing: Enables efficient erasing of data in large blocks.
  • Error Correction Code (ECC): Incorporates ECC to detect and correct errors, ensuring data integrity.
  • Wear Leveling: Implements wear-leveling techniques to prolong the lifespan of the memory.

Benefits:

  • Large Storage Capacity: Provides ample storage space for applications and data.
  • Data Retention: Ensures data is preserved even when power is off.
  • Fast Read/Write Speeds: Enables quick access and storage of data.
  • Enhanced Reliability: ECC helps to maintain data integrity and prevent data loss.
  • Extended Lifespan: Wear leveling extends the usable life of the memory component.

Additional Details:

Specific technical specifications, including capacity, voltage requirements, and operating temperature, are available in the official Samsung datasheet for the K9W8G08U1M-PIB0. This component is designed for high-volume applications where cost-effective and reliable storage is crucial.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess