EN
  • EN
  • DE

K9F5608U0A-YCB0

Part No K9F5608U0A-YCB0
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description K9F5608U0A-YCB0 Samsung
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994617-K9F5608U0A-YCB0
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9F5608U0A-YCB0 CAD Model

Description

The K9F5608U0A-YCB0 is a NAND Flash memory device manufactured by Samsung. This type of memory is widely used for mass storage in various electronic devices due to its high density, non-volatility, and relatively low cost.

Applications:

  • Solid State Drives (SSDs): Used as the primary storage medium in SSDs for computers and laptops.
  • USB Flash Drives: Employed in USB drives for portable data storage.
  • Memory Cards: Utilized in memory cards such as SD cards and microSD cards for cameras, smartphones, and other portable devices.
  • Embedded Systems: Integrated into embedded systems for storing firmware and data in devices like routers, set-top boxes, and industrial equipment.
  • Mobile Devices: Used in smartphones and tablets for storing operating systems, applications, and user data.

Features:

  • High Density: Offers a large storage capacity in a small physical package.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Page Program: Allows for fast programming of data in pages.
  • Block Erase: Enables efficient erasing of data in large blocks.
  • Multi-Level Cell (MLC) Technology: Stores multiple bits of data per cell, increasing storage density.
  • Error Correction Code (ECC): Incorporates ECC to detect and correct errors, ensuring data integrity.

Benefits:

  • Increased Storage Capacity: Provides ample storage space for various applications.
  • Data Retention: Ensures data is preserved even without power.
  • Fast Read/Write Speeds: Enables quick access and storage of data.
  • Enhanced Reliability: ECC helps to maintain data integrity and prevent data loss.
  • Reduced Power Consumption: NAND flash memory consumes relatively low power compared to other storage technologies.

Additional Details:

Specific technical specifications for the K9F5608U0A-YCB0, such as capacity, voltage requirements, and operating temperature, can be found in the official Samsung datasheet. The datasheet provides detailed information necessary for proper integration and operation of the memory device. This component is designed for high-volume applications where reliable and cost-effective storage is essential.

You May Also Be Interested in

KIWI
Lowest to $0.0839
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Lowest to $0.0215
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Samsung
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,054 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess