EN
  • EN
  • DE

K7N163645A-QC25

Part No K7N163645A-QC25
Manufacturer Samsung
Catalog SRAM
Description SRAM sync 512Kx36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957542-K7N163645A-QC25
Series *
Ultra Librarian 3D Model Ultra Librarian K7N163645A-QC25 CAD Model

Description

The Samsung K7N163645A-QC25 is a high-speed Static Random-Access Memory (SRAM) chip. SRAM is a type of semiconductor memory that retains data as long as power is supplied, unlike DRAM which needs to be periodically refreshed. This particular SRAM chip is designed for applications requiring very fast data access times and low power consumption. It is commonly used in devices and systems where speed is critical, such as cache memory in microprocessors, networking equipment, and high-performance embedded systems.

Applications:

  • Cache Memory: Used in CPUs (Central Processing Units) and GPUs (Graphics Processing Units) to store frequently accessed data for quick retrieval.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering and high-speed data transfer.
  • Embedded Systems: Integrated into various embedded systems, including industrial controllers and automotive electronics, for real-time data processing.
  • Medical Devices: Used in medical equipment requiring fast and reliable memory for critical operations.
  • Aerospace Applications: Utilized in aerospace systems where high performance and reliability are essential.

Features:

  • Fast Access Time: Offers extremely fast read and write access times, crucial for high-performance applications.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered devices and energy-sensitive applications.
  • Static Memory: Retains data as long as power is supplied, eliminating the need for refreshing.
  • High Reliability: Built for stable and consistent performance in demanding environments.
  • Compact Size: Available in a small form factor, allowing for integration into compact devices.

Benefits:

  • Improved System Speed: Quick data access enhances overall system performance and responsiveness.
  • Energy Efficiency: Low power consumption extends battery life and reduces energy costs.
  • Stable Operation: Reliable data retention ensures consistent performance in critical applications.
  • Real-Time Processing: Enables fast data processing for real-time applications and control systems.
  • Enhanced Data Handling: Allows the system to manage large amounts of data efficiently.

The Samsung K7N163645A-QC25 SRAM chip is designed to provide a balance of speed, power efficiency, and reliability. Its fast access times make it an ideal choice for applications that require quick data retrieval and storage. To ensure proper integration and operation, it is important to refer to the official Samsung datasheet for detailed technical specifications, including timing characteristics, voltage requirements, and operating temperature ranges. This component is a critical part of systems where data integrity and speed are paramount.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess