The K7A403600B-QC16 is a 4Mb (128K x 36) Static RAM (SRAM) device manufactured by Samsung. Designed for applications needing both speed and a wider data bus, this SRAM is commonly employed in networking, telecommunications, and high-performance computing environments. Its key features cater to systems where fast data access times and large data handling are crucial.
Applications
- Networking equipment (routers, switches)
- Telecommunications systems
- High-performance computing
- Data acquisition systems
- Digital signal processing (DSP) applications
Features
- High-speed access time: typically 16ns
- 4Mb memory density (128K x 36)
- 3.3V power supply
- Package: 100-TQFP or similar package
- TTL compatible inputs and outputs
- Three-state outputs
- Operating temperature range: -40°C to +85°C
Benefits
- Fast access times enable high-speed data processing.
- Wider data bus (x36) allows for efficient data transfer.
- 3.3V power supply simplifies system integration.
- Wide operating temperature range ensures reliable operation in various environments.
- TTL compatibility simplifies interfacing with other digital components.
Additional Details
The K7A403600B-QC16 SRAM is available in a 100-TQFP (or similar) package. It operates from a 3.3V power supply and offers TTL-compatible inputs and outputs, facilitating easy integration with various digital systems. With a typical access time of 16ns, it is well-suited for demanding high-speed applications. Its 128K x 36 configuration makes it suitable for applications requiring a wider data bus. The device’s wide operating temperature range ensures reliable performance across a variety of environmental conditions. The K7A403600B-QC16 is designed to provide high performance and reliability in demanding applications. It provides a robust memory solution for systems requiring both speed and a wider data bus.