The K6X1008C2D-GB70000 is a high-performance 1Mb Static RAM (SRAM) manufactured by Samsung. This SRAM is organized as 128K x 8 bits, delivering fast access times and low power consumption, making it ideal for various applications requiring quick and reliable memory. The GB70000 likely indicates specific packaging or speed grade within the K6X1008C2D series.
Applications
- Cache memory in embedded processors and microcontrollers.
- Industrial automation equipment requiring fast data storage.
- Networking devices, such as routers and switches.
- Medical devices where data integrity and speed are critical.
- Test and measurement equipment.
Features
- Fast access time: Offers typical access times around 70ns, ensuring quick data retrieval.
- Low power consumption: Designed for energy efficiency, particularly important in battery-powered or power-sensitive applications.
- Wide operating voltage range: Supports a voltage range (e.g., 2.7V to 3.6V) for flexible system integration.
- Data retention: Maintains data integrity even when power is off, suitable for applications requiring non-volatile memory.
- Package options: Available in various packages such as TSOP and SOP to fit different PCB designs.
Benefits
- Improved system speed: Fast access times enhance overall system performance.
- Reduced power usage: Low power consumption extends battery life and reduces heat dissipation.
- Enhanced system reliability: Designed for robust and reliable operation in various environments.
- Simplified design: Flexible voltage range and package options ease integration into existing systems.
- Cost-effective memory solution: Provides a good balance of performance and cost.
Additional Details
The Samsung K6X1008C2D-GB70000 SRAM utilizes advanced CMOS technology to achieve its high-speed performance and low-power characteristics. The specific temperature grade should be confirmed in the device datasheet to ensure it meets the operating requirements of the intended application. Proper decoupling practices, including using decoupling capacitors near the power supply pins, are recommended for stable operation.
This SRAM is designed to provide reliable data storage and retrieval in demanding applications. The 1Mb density is suitable for applications that require a moderate amount of fast memory. Its compatibility with industry-standard interfaces ensures easy integration with other components in the system.
In conclusion, the Samsung K6X1008C2D-GB70000 is a reliable and efficient SRAM solution, offering a good balance of speed, power efficiency, and density, making it well-suited for a variety of embedded and industrial applications.