The Samsung K6X1008C2D-BF70T is a high-performance Static Random Access Memory (SRAM) with a configuration of 128K x 8 bits. This SRAM is designed for applications requiring fast data access and is particularly suited for use in systems where speed and reliability are paramount.
Applications
- Cache memory in microprocessors and microcontrollers
- Buffer memory in networking devices
- Data storage in industrial automation equipment
- Memory for portable electronic devices
- Program storage in embedded systems
Features
- Fast access time: Typical access time of 70ns
- Low power consumption: Minimizes power usage for energy-efficient operation
- Single 5V power supply
- TTL compatible inputs and outputs
- Data retention capability: Ensures data integrity during power loss
- Operating temperature range: Typically -25°C to 85°C (Industrial Temperature Range)
- Package: Available in a TSOP package
Benefits
- Increased system performance due to rapid data access
- Extended battery life in portable devices
- Simplified system design with single voltage requirement
- Easy integration with standard digital logic circuits
- Reliable data storage even during power interruptions
- Suitable for use in harsh environmental conditions
Additional Details
The K6X1008C2D-BF70T uses CMOS technology for low power consumption and fast access times. The 'BF70T' likely indicates the speed grade and temperature range. It operates asynchronously, allowing for independent read and write cycles. The SRAM provides stable performance across a wide voltage and temperature range, making it suitable for various industrial and commercial applications. It's designed to be easily integrated into existing systems, with standard TTL compatible inputs and outputs. The industrial temperature range makes this part particularly well-suited for applications that must operate in extreme temperatures.