EN
  • EN
  • DE

K6R4016V1D-UC08

Part No K6R4016V1D-UC08
Manufacturer Samsung
Catalog SRAM
Description SRAM 256Kx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957525-K6R4016V1D-UC08
Series *
Ultra Librarian 3D Model Ultra Librarian K6R4016V1D-UC08 CAD Model

Description

The K6R4016V1D-UC08 is a 4Mb Static RAM (SRAM) device from Samsung, designed for high-speed and low-power operation. This SRAM is well-suited for applications where fast memory access and energy efficiency are crucial.

Applications:

  • Cache memory in CPUs: Speeds up data retrieval for frequently accessed information.
  • Network devices: Used in routers and switches for packet buffering and rapid data forwarding.
  • Portable electronics: Ideal for devices where battery life is a key consideration.
  • Industrial automation: Provides reliable memory for control systems and data logging.
  • Medical equipment: Used in diagnostic tools and monitoring devices.

Features:

  • Fast access times: Enables quick data read and write operations, boosting system performance.
  • Low power consumption: Reduces energy usage, extending battery life in portable applications.
  • 4Mb memory capacity: Offers sufficient storage for a variety of data-intensive tasks.
  • Wide voltage range: Provides flexibility in different operating environments.
  • TTL-compatible I/O: Simplifies integration with standard digital logic circuits.

Benefits:

  • Enhanced system speed: Fast access times minimize latency and improve overall system responsiveness.
  • Extended battery life: Low power consumption increases the runtime of battery-powered devices.
  • Increased reliability: Provides stable and dependable memory operation under varying conditions.
  • Simplified integration: TTL compatibility allows for easy interfacing with existing systems.
  • Ample memory space: 4Mb density enables the storage of larger datasets.

Additional Details:

The K6R4016V1D-UC08 typically comes in a TSOP (Thin Small Outline Package) for surface mount assembly. It is designed to operate over a wide temperature range, making it suitable for industrial applications. This SRAM utilizes advanced CMOS technology to achieve optimal speed and power efficiency. Consult the manufacturer's datasheet for detailed specifications, including access times, power consumption, and operating voltage ranges.

You May Also Be Interested in

Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess