EN
  • EN
  • DE

K4X51163PG-FGC60

Part No K4X51163PG-FGC60
Manufacturer Samsung
Catalog DDR
Description LPDDR 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943662-K4X51163PG-FGC60
Series *
Ultra Librarian 3D Model Ultra Librarian K4X51163PG-FGC60 CAD Model

Description

The Samsung K4X51163PG-FGC60 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component designed for high-performance memory applications. It's part of Samsung's line of memory chips aimed at providing efficient and fast data access for various computing needs. The part number indicates its specific configuration and performance capabilities within the DDR3 range.

Applications

  • Desktop Computers: Employed as main system memory (RAM) to store actively used data and program code.
  • Laptop Computers: Provides memory for portable computing devices.
  • Graphics Cards: Used as video memory (VRAM) for storing textures, frame buffers, and other graphics-related data.
  • Gaming Consoles: Supplies memory for storing game assets, levels, and game state data.
  • Networking Equipment: Used in routers, switches, and other network infrastructure devices.
  • Embedded Systems: Found in specialized embedded systems that require DDR3 memory.

Features

  • DDR3 Technology: Offers higher bandwidth and improved performance compared to DDR2 SDRAM.
  • 512Mb Density: Provides a memory capacity of 512 Megabits (64MB).
  • Data Rate: Operates at a certain data transfer rate, with the FGC60 suffix indicating the speed grade (specific frequency needs to be verified via datasheet).
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, doubling the data rate.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections, enabling higher operational speeds.
  • Differential Clock Inputs: Provides better noise immunity and timing precision.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances directive.

Benefits

  • Increased System Performance: Facilitates rapid memory access, enhancing application responsiveness and overall system performance.
  • High Bandwidth: Supports efficient data transfer for demanding applications such as gaming and video editing.
  • Improved Power Efficiency: DDR3 technology offers improved power consumption compared to DDR2.
  • Reliable Operation: Samsung's memory components are known for their reliability and stability.
  • Compatibility: Designed to be compatible with systems supporting DDR3 memory.

Additional Details

The K4X51163PG-FGC60 is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) package for surface mounting on a printed circuit board. It requires a specific supply voltage, which is typically 1.5V for DDR3 SDRAM. The timing characteristics, such as CAS latency (CL), RAS-to-CAS delay (tRCD), and RAS precharge time (tRP), are crucial for proper operation and should be configured according to the system's specifications and the memory controller's requirements. The FGC60 suffix specifies the speed grade and timing details, which are available in the official Samsung datasheet.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4075 $58.8150
5+ $24.1291 $120.6455
8+ $23.3749 $186.9992
11+ $22.6207 $248.8277
14+ $21.8665 $306.1310
18+ $19.6050 $352.8900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,778 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess