EN
  • EN
  • DE

K4W1G1646E-BC11

Part No K4W1G1646E-BC11
Manufacturer Samsung
Catalog DDR
Description GDDR3 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943882-K4W1G1646E-BC11
Series *
Ultra Librarian 3D Model Ultra Librarian K4W1G1646E-BC11 CAD Model

Description

The Samsung K4W1G1646E-BC11 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component. This chip is designed for high-performance applications that require substantial memory bandwidth and low latency, making it suitable for various computing and embedded systems.

Applications:

  • Desktop and Laptop Computers: Used as the main system memory, enhancing application performance and multitasking capabilities.
  • Graphics Cards: Serves as video memory to accelerate graphics rendering and improve frame rates.
  • Gaming Consoles: Provides high-speed memory access for smoother gameplay and enhanced visuals.
  • Networking Equipment: Implemented in routers, switches, and other networking devices for data buffering and processing.
  • Embedded Systems: Integrated into industrial control systems, medical devices, and other specialized equipment requiring robust memory solutions.

Features:

  • High Bandwidth: DDR3 technology offers significantly higher data transfer rates compared to DDR2 SDRAM.
  • Low Latency: Designed for low latency operation, ensuring quick data access and system responsiveness.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data throughput.
  • JEDEC Compliance: Adheres to industry-standard specifications for DDR3 SDRAM, ensuring compatibility and interoperability.
  • Advanced Power Management: Incorporates power-saving features to minimize energy consumption and reduce heat output.

Benefits:

  • Improved System Performance: Enhances overall system speed and efficiency by providing faster memory access.
  • Enhanced Graphics: Boosts graphics processing capabilities, leading to smoother visuals and better gaming experiences.
  • Faster Application Loading: Reduces application load times and improves system responsiveness.
  • Increased System Stability: Provides stable and reliable memory operation, minimizing the risk of system errors.
  • Reduced Power Consumption: Lowers energy consumption, contributing to longer battery life in portable devices and reduced operating costs.

Additional Details:

The K4W1G1646E-BC11 operates at a specific clock frequency and voltage according to DDR3 standards. The exact capacity and configuration depend on the specific memory module in which it is used. Refer to the product datasheet for detailed timing and electrical specifications.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess