EN
  • EN
  • DE

K4T51083QQ-HCE6

Part No K4T51083QQ-HCE6
Manufacturer Samsung
Catalog DDR
Description DDR2-667 64Mx8 Pb-Free Halogen-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942051-K4T51083QQ-HCE6
Series *
Ultra Librarian 3D Model Ultra Librarian K4T51083QQ-HCE6 CAD Model

Description

The Samsung K4T51083QQ-HCE6 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip. DDR3 SDRAM is a type of dynamic RAM that offers significant improvements over its predecessor, DDR2 SDRAM, including higher bandwidth, lower power consumption, and improved performance. It is commonly used as system memory in computers and other electronic devices.

Applications

  • Desktop and Laptop Computers: Used as main system memory for running operating systems, applications, and games.
  • Servers: Provides memory for server systems handling data processing, web hosting, and database management.
  • Gaming Consoles: Employed in gaming consoles to provide fast memory access for game data and textures.
  • Embedded Systems: Utilized in various embedded applications where high-speed memory is required.

Features

  • High Bandwidth: DDR3 memory offers significantly higher bandwidth compared to DDR2, enabling faster data transfer rates.
  • Lower Power Consumption: Operates at a lower voltage than DDR2, resulting in reduced power consumption and heat generation.
  • Improved Performance: Provides improved performance due to faster clock speeds and reduced latency.
  • 8-bit Prefetch: Features an 8-bit prefetch buffer, allowing for more efficient data access.
  • JEDEC Compliant: Adheres to industry standards set by JEDEC, ensuring compatibility and interoperability with other system components.

Benefits

  • Improved System Responsiveness: Enables faster loading times for applications, smoother multitasking, and enhanced overall system responsiveness.
  • Increased Data Throughput: Facilitates quicker data transfer rates for memory-intensive tasks such as video editing, gaming, and scientific simulations.
  • Reduced Power Consumption: Low voltage operation leads to lower power consumption, extending battery life in portable devices and reducing energy costs in desktop systems.
  • Enhanced Stability and Reliability: JEDEC compliance and advanced error correction contribute to stable and reliable memory performance.

Technical Specifications

The K4T51083QQ-HCE6's precise memory capacity and organization are not immediately clear from publicly available data. The HCE6 suffix denotes the speed grade, and requires the datasheet for complete details.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess