The Samsung K4T51083QJ-HCE6 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component with a capacity of 512Mb. It is organized as 64M x 8, suited for a range of computing applications. The HCE6 specifies its speed and timing characteristics.
Applications
- Desktop and laptop computers
- Networking equipment
- Embedded systems
- Graphics cards
Features
- DDR3 technology
- Capacity: 512Mb (64M x 8)
- Data transfer rates (dependent on the HCE6 speed grade)
- 8-bit prefetch architecture
- Double data rate architecture: two data transfers per clock cycle
- Differential clock inputs (CK, /CK)
- Command Address entry mask (CKE)
- On-chip termination (ODT)
- Write leveling
- Lead-free and RoHS compliant
Benefits
- Provides memory for diverse computing needs.
- Supports multitasking and efficient data processing.
- Enhanced system responsiveness.
Additional Details
The K4T51083QJ-HCE6 operates at a voltage of 1.5V. DDR3 SDRAM provides improvements over previous DDR generations, including higher bandwidth and lower power consumption. Key features include on-die termination (ODT) and write leveling, contributing to signal integrity and reliability. Speed specifications are tied to the HCE6 designation and require datasheet review for details.