The K4T2G084QA-HCF7 is a 2Gb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory component is specifically designed for applications that require substantial memory capacity and high bandwidth, such as high-end graphics cards, high-performance computing systems, and advanced embedded systems.
Applications:
- High-end graphics cards
- High-performance computing systems
- Advanced embedded systems
- Gaming consoles
- Networking equipment
- Digital video recording (DVR) systems
Features:
- 2Gb (256M x 8) memory organization
- DDR2 interface enabling double data rate operation for high bandwidth
- Data transfer rates up to 800 Mbps
- Operating voltage: 1.8V
- 8 internal banks for concurrent operation
- Write latency of 0 or 1 clock cycles
- 8n prefetch architecture
- On-Die Termination (ODT) for enhanced signal integrity
- RoHS compliant and lead-free
Benefits:
- High memory bandwidth suitable for demanding applications
- Lower operating voltage leading to reduced power consumption
- Improved system performance due to concurrent operation supported by 8 internal banks
- Simplified system design facilitated by ODT
- Compliance with environmental standards due to RoHS and lead-free materials
Additional Details:
The K4T2G084QA-HCF7 makes use of an 8n prefetch architecture to optimize high-speed data access. The inclusion of On-Die Termination (ODT) helps to minimize signal reflection and maintain signal integrity, especially at higher data rates. It operates on a voltage of 1.8V, contributing to reduced power consumption and less heat dissipation. The presence of eight internal banks enables concurrent operations, thereby significantly improving memory throughput and overall system responsiveness.
The component adheres to RoHS and lead-free standards, meeting environmental compliance requirements. Typically packaged in a FBGA (Fine-pitch Ball Grid Array) configuration, the K4T2G084QA-HCF7 is designed for easy integration into PCB layouts. Overall, it's engineered to meet the high-performance demands of applications in graphics processing, high-end computing, and sophisticated embedded systems.