EN
  • EN
  • DE

K4T1G164QFBCE70JP

Part No K4T1G164QFBCE70JP
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066764-K4T1G164QFBCE70JP
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4T1G164QFBCE70JP CAD Model

Description

The K4T1G164QFB-CE70JP is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory chip is designed for high-bandwidth applications requiring fast and efficient data transfer, such as computing devices and embedded systems.

Applications

  • Desktop and laptop computers
  • Graphics cards
  • Networking equipment
  • Embedded systems
  • Consumer electronics

Features

  • High-speed synchronous operation
  • Double data rate (DDR3) architecture
  • Low voltage operation for reduced power consumption
  • Burst mode operation for efficient data transfer
  • Programmable read latency and burst length

Benefits

  • Improved system performance due to fast memory access
  • Reduced power consumption, leading to longer battery life in portable devices
  • Enhanced data transfer rates for demanding applications
  • Increased system reliability due to robust design
  • Cost-effective memory solution

Additional Details

The K4T1G164QFB-CE70JP is designed to meet JEDEC standards for DDR3 SDRAM components, ensuring compatibility with a wide range of systems. It is typically packaged in a standard form factor for easy integration into circuit boards. The CE70 indicates specific timing and performance characteristics. The 1G signifies 1 Gigabit density. This DDR3 SDRAM is suitable for applications requiring high memory capacity and high-speed data access. It supports various operating modes and power-saving features, making it a versatile choice for different system requirements. The component is designed for reliable operation over a wide temperature range, making it suitable for use in various environments.

Samsung's K4T1G164QFB-CE70JP is used in devices needing large memory capacity and speed, such as PCs and servers.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Samsung
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Chilisin
Lowest to $0.0517
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess