The Samsung K4T1G164QE-HCF7T00 is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for applications requiring substantial memory capacity and bandwidth. This component is engineered to deliver fast data transfer rates and efficient power consumption, making it suitable for various computing and embedded systems.
Applications:
- Desktop and laptop computers
- Gaming consoles
- Graphics cards
- Networking devices (routers, switches)
- Industrial control systems
Features:
- DDR3 technology for high-speed data transfer
- 1Gb (64M x 16) memory organization
- Operating Voltage: 1.5V
- Data transfer rates up to 1866 Mbps
- RoHS compliant
- FBGA package for compact size and efficient thermal dissipation
Benefits:
- Improved system performance due to fast memory access
- Enhanced multitasking capabilities with high memory capacity
- Superior gaming and graphics performance
- Reduced power consumption compared to DDR2 SDRAM
- Increased system reliability and stability
Additional Details:
The K4T1G164QE-HCF7T00 incorporates advanced features such as Write Leveling, On-Die Termination (ODT), and Dynamic Calibration to ensure optimal signal integrity and power efficiency. These features contribute to the overall stability and reliability of the memory subsystem. The FBGA package provides a compact footprint, facilitating integration into space-constrained environments. The chip is manufactured using state-of-the-art semiconductor technology, ensuring high performance and long-term reliability in demanding applications.