EN
  • EN
  • DE

K4T1G1640FBCE7

Part No K4T1G1640FBCE7
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980509-K4T1G1640FBCE7
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4T1G1640FBCE7 CAD Model

Description

The K4T1G1640FB-CE7 is a high-performance 1Gbit DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory component is designed to provide high bandwidth and low latency for a variety of applications, including graphics processing, computing, and embedded systems. It offers a 16Mx16 organization, enabling efficient storage and retrieval of data. The FB-CE7 variant denotes specific speed grade and operational characteristics optimized for its target applications.

Applications

  • Graphics Cards: Provides memory for storing textures, framebuffers, and other graphical data, enabling smooth rendering and high frame rates.
  • Gaming Consoles: Used as main memory or graphics memory to support complex game environments and high-resolution graphics.
  • Digital Televisions (DTVs): Buffers and processes video streams for display, enhancing image quality and enabling advanced features.
  • Set-Top Boxes (STBs): Provides memory for decoding and displaying multimedia content.
  • Embedded Systems: Integrated into various embedded devices requiring high-speed memory access, such as industrial control systems and automotive infotainment systems.

Features

  • 1Gbit Density: Offers a storage capacity of 1 gigabit, providing ample memory for demanding applications.
  • DDR2 Interface: Utilizes DDR2 technology for high-speed data transfer rates, enabling faster processing.
  • 16M x 16 Organization: Organized as 16 million words of 16 bits each for efficient memory access.
  • Operating Frequency: Supports a data transfer rate up to 800 Mbps (Megabits per second), facilitating rapid data exchange.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • On-Chip DLL (Delay-Locked Loop): Aligns the data strobe with the clock signal, ensuring accurate timing and reliable data transfer.
  • Auto Refresh Mode: Automatically refreshes memory cells to prevent data loss and maintain data integrity.

Benefits

  • Enhanced Graphics Performance: High memory bandwidth enables smoother rendering and higher frame rates in graphics-intensive applications.
  • Improved System Responsiveness: Fast data access improves overall system responsiveness and application loading times.
  • Increased Memory Capacity: 1Gbit density provides ample memory for storing large datasets and complex programs.
  • Reduced Latency: DDR2 technology minimizes delay in data access, enhancing system performance.
  • Stable Operation: On-chip DLL ensures accurate timing and reliable data transfer.

Additional Details

The K4T1G1640FB-CE7 typically operates at a supply voltage of 1.8V. It is available in various package options, including FBGA (Fine-pitch Ball Grid Array), which provides a compact footprint and excellent thermal performance. The operating temperature range is generally specified for commercial use, ranging from 0°C to 85°C. This SDRAM chip is designed to be lead-free and RoHS compliant, adhering to environmental standards. Decoupling capacitors are recommended to minimize noise and ensure stable operation. Consult the official Samsung datasheet for detailed specifications and application notes.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
Murata Electronics North America
Lowest to $0.1305
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0772

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess