EN
  • EN
  • DE

K4S641632N-TC75

Part No K4S641632N-TC75
Manufacturer Samsung
Catalog SD
Description SD 4Mx16-75 133MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945689-K4S641632N-TC75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S641632N-TC75 CAD Model

Description

The K4S641632N-TC75 is a 64Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory component serves as a temporary data storage solution in electronic devices, synchronized with a system clock to facilitate data transfers. It's designed for applications where efficient memory access is crucial for system performance.

Applications

  • Graphics Cards: Employed in older graphics cards as frame buffer memory.
  • Set-Top Boxes: Used in set-top boxes for buffering video and audio streams.
  • Printers: Integrated into printers to store print jobs and rasterized image data.
  • Network Devices: Utilized in routers and switches for temporary packet storage and buffering.
  • Consumer Electronics: Found in a variety of consumer devices, like older digital cameras and portable media players.

Features

  • Capacity: 64Mb memory capacity.
  • Organization: Organized as 4 Banks x 1M x 16.
  • Interface: Standard SDRAM interface (Synchronous Dynamic Random-Access Memory).
  • Clock Speed: Designed to operate at a specific clock frequency (e.g., 133MHz).
  • Package Type: Typically available in a TSOP (Thin Small Outline Package).
  • Low Power: Low power consumption suitable for portable applications.

Benefits

  • Temporary Storage: Provides temporary storage for data, enabling rapid access and manipulation.
  • Increased Performance: Enhances performance of electronic devices by providing fast memory access.
  • Versatile Application: Suitable for use in numerous electronic products needing memory storage.
  • Compact Size: The TSOP package allows for a compact design suitable for space-constrained devices.
  • Reliable Operation: Synchronous operation ensures reliable data transfer within the system.

Additional Details

The K4S641632N-TC75 generally requires a 3.3V power supply for operation. Data transfers are synchronized with the system clock, providing precise timing and control. The TSOP package simplifies surface mounting on printed circuit boards (PCBs). This memory chip is suitable for applications where efficient and reliable data storage is required.

You May Also Be Interested in

Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess