EN
  • EN
  • DE

K4S561632J-UI75

Part No K4S561632J-UI75
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826608-K4S561632J-UI75
Ultra Librarian 3D Model Ultra Librarian K4S561632J-UI75 CAD Model

Description

The Samsung K4S561632J-UI75 is a 512Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip. It is designed for applications requiring moderate memory capacity with good performance. The UI75 likely refers to the speed grade and perhaps package details of the chip.

Applications:

  • Graphics Cards: Used as frame buffer memory in entry-level graphics cards.
  • Set-Top Boxes: Provides memory for video processing and decoding.
  • Printers: Used as buffer memory for print data.
  • Networking Devices: Provides memory for packet buffering and data processing in routers and switches.
  • Embedded Systems: Integrated into various embedded systems requiring moderate memory capacity, such as industrial controllers and IoT devices.

Features:

  • 512Mbit Density: Provides 512 megabits of memory capacity.
  • SDRAM Standard: Compliant with the SDRAM standard, offering good performance at a reasonable cost.
  • Data Width: 16-bit or 32-bit data width (depending on the specific configuration). Needs to be verified in the datasheet.
  • Clock Speed: Specified clock speed, determining the data transfer rate (UI75 usually dictates speed).
  • Operating Voltage: Standard SDRAM operating voltage.
  • Package Type: Specific package type for surface mounting.

Benefits:

  • Adequate Memory Capacity: Provides sufficient memory for a wide range of applications.
  • Good Performance: Offers good performance at a reasonable cost.
  • Easy Integration: Standard SDRAM interface simplifies system integration.
  • Reliable Operation: Offers reliable operation in various environments.
  • Cost-Effective: Provides a cost-effective memory solution for various applications.

Additional Details:

The K4S561632J-UI75's specific configuration (e.g., data width, clock speed, and timing parameters) determines its suitability for different application requirements. The 'UI75' suffix denotes specific characteristics of the product, such as speed grade or packaging, and must be confirmed with the official Samsung datasheet for the K4S561632J-UI75 part number. It is crucial to consult the datasheet to ensure compatibility and optimal performance within the target application. The datasheet will detail the device's timing parameters, electrical characteristics, and package dimensions.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess