EN
  • EN
  • DE

K4S561632F-TC70

Part No K4S561632F-TC70
Manufacturer Samsung
Catalog SD
Description SD 16Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945714-K4S561632F-TC70
Series *
Ultra Librarian 3D Model Ultra Librarian K4S561632F-TC70 CAD Model

Description

The Samsung K4S561632F-TC70 is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for use in a variety of memory-intensive applications. This component offers a balance of speed, density, and power consumption, making it suitable for diverse embedded systems and consumer electronics.

Applications:

  • Graphics cards for frame buffers
  • Set-top boxes for video processing and storage
  • Printers for buffering print data
  • Networking devices for packet buffering
  • Automotive infotainment systems

Features:

  • Capacity: 256Mb (32M x 8 bits x 4 banks)
  • Organization: Configured with 4 banks, allowing for interleaved access and improved data throughput.
  • Speed: Operates at a clock frequency that supports a data transfer rate suitable for its target applications, with a TC70 speed grade (typically indicating a 143 MHz clock or 7 ns access time).
  • Interface: Standard SDRAM interface for easy integration with memory controllers.
  • Power Consumption: Designed for low power consumption, making it suitable for portable devices and energy-efficient systems.
  • Package: Available in industry-standard packages for easy mounting and integration.
  • Refresh: Auto and self-refresh modes for data retention with minimal power usage.

Benefits:

  • High Bandwidth: Provides sufficient bandwidth for graphics processing, video decoding, and other high-speed data transfer applications.
  • Cost-Effective: Offers a cost-effective memory solution for applications where large memory capacity is not required.
  • Reliable Performance: Delivers reliable performance under various operating conditions.
  • Easy Integration: Simplifies system design and reduces development time due to the standard SDRAM interface.
  • Low Power: Extends battery life in portable devices and reduces overall system power consumption.

Additional Details:

The K4S561632F-TC70 operates with a 3.3V power supply and supports various SDRAM features such as burst mode operation, programmable burst length, and auto-precharge. The component is built using Samsung's advanced semiconductor technology, ensuring high reliability and performance. It adheres to industry standards for SDRAM devices, making it compatible with a wide range of memory controllers and system architectures. The TC70 speed grade indicates the maximum clock frequency or minimum access time supported by the device, which is crucial for timing analysis and system design. The SDRAM is packaged to ensure efficient heat dissipation and reliable operation over a wide temperature range.

You May Also Be Interested in

Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess