EN
  • EN
  • DE

K4S560432C-TC75

Part No K4S560432C-TC75
Manufacturer Samsung
Catalog SD
Description SD 64Mx4-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945666-K4S560432C-TC75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S560432C-TC75 CAD Model

Description

The Samsung K4S560432C-TC75 is a Synchronous DRAM (SDRAM) memory chip designed for applications requiring reliable and moderately high-speed data access. As an SDRAM, it operates synchronously with the system clock, allowing for efficient data transfer and reduced latency.

Applications

  • Embedded Systems
  • Gaming Consoles (Older Generations)
  • Network Interface Cards (NICs)
  • Industrial Automation Equipment
  • Consumer Electronics (e.g., DVD players, set-top boxes)

Features

  • Density: 256Mb (Megabits)
  • Organization: 8M x 4 x 8 banks
  • Interface: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Speed Grade: TC75 (Indicates a specific clock speed and timing parameters; consult the datasheet for exact values. Likely around 133MHz)
  • Voltage: Typically operates at 3.3V
  • Package: TSOP (Thin Small Outline Package)
  • Refresh Rate: Standard SDRAM refresh protocols

Benefits

  • Synchronous Operation: Allows for efficient data transfer by synchronizing with the system clock.
  • Reduced Latency: Synchronous operation minimizes latency compared to asynchronous memory.
  • Cost-Effective: SDRAM technology provides a good balance of performance and cost.
  • Wide Availability: SDRAM components are generally readily available.
  • Standard Interface: Facilitates easy integration into various systems with a standard SDRAM interface.

The K4S560432C-TC75’s 256Mb density suits applications with moderate memory requirements. Its organization (8M x 4 x 8 banks) allows for organized data access. The 'TC75' designation refers to the speed grade and timing characteristics of the SDRAM. Always refer to the official Samsung datasheet for precise specifications, including timing diagrams, operating conditions, and recommended PCB layout guidelines. Proper power supply decoupling and signal termination techniques are essential for stable and reliable operation.

You May Also Be Interested in

Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4878 $65.9512
9+ $13.5285 $121.7565
14+ $13.1057 $183.4798
19+ $12.6830 $240.9770
24+ $12.2602 $294.2448
32+ $10.9919 $351.7408
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,857 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess