EN
  • EN
  • DE

K4M51163PC-BF75000

Part No K4M51163PC-BF75000
Manufacturer Samsung
Catalog RAM
Description Mobile Sdr Sdram 512MB, 8M*16 BIT*4 Banks C Die 1.8V 133MHZ Lead Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Lead Free Yes
RoHS Compliant
Win Source Part Number 1049130-K4M51163PC-BF75000
Categories RAM
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4M51163PC-BF75000 CAD Model

Description

The Samsung K4M51163PC-BF75000 is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) component designed for various embedded systems and computing applications. This memory chip provides fast data access and efficient operation, making it suitable for systems requiring quick and reliable memory performance.

Applications:

  • Embedded systems
  • Networking devices
  • Industrial control systems
  • Consumer electronics
  • Graphics processing units (GPUs)

Features:

  • High-speed data transfer rates
  • Low power consumption
  • Synchronous operation with system clock
  • Compact package for space-constrained applications
  • Stable and reliable performance
  • Designed for high-bandwidth applications

Benefits:

  • Improved system responsiveness and performance
  • Reduced power consumption, leading to longer battery life in portable devices
  • Enhanced reliability and stability of the system
  • Smaller footprint allows for more compact designs
  • Cost-effective memory solution for various applications
  • Optimized for high-speed data processing

Additional Details:

The K4M51163PC-BF75000 SDRAM chip operates synchronously with the system clock, ensuring precise timing and data transfer. Its low power consumption makes it an ideal choice for battery-powered devices and energy-efficient systems. The compact package allows for easy integration into a variety of applications where space is limited. This SDRAM is designed to meet the demands of high-bandwidth applications, providing fast and reliable memory performance.

The specific architecture and internal organization of the chip are optimized for efficient memory access and data management. It supports various operating modes to accommodate different application requirements. Samsung's commitment to quality ensures that the K4M51163PC-BF75000 SDRAM chip delivers stable and reliable performance over its lifespan.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32STSOP / SRAM Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.5125
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32SOP / SRAM Memory IC 4Mb (512K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45 ns 48-TSOP I
Lowest to $7.0945
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-SOP
Lowest to $40.3395
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess