EN
  • EN
  • DE

K4H560438N-LCB3

Part No K4H560438N-LCB3
Manufacturer Samsung
Catalog DDR
Description DDR-333 64Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944284-K4H560438N-LCB3
Series *
Ultra Librarian 3D Model Ultra Librarian K4H560438N-LCB3 CAD Model

Description

The K4H560438N-LCB3 is a 512Mbit DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory chip is designed for applications demanding high-speed data transfer and a mid-range memory capacity.

Applications

  • Graphics Cards: Employed as memory for storing textures and frame buffers, particularly in entry-level to mid-range graphics cards.
  • Gaming Consoles: Integrated into older generation consoles or used for specific memory functions.
  • Networking Equipment: Found in routers and switches for efficient packet handling and storage.
  • Embedded Systems: Suited for applications requiring rapid memory access within embedded environments.
  • Industrial Control Systems: Utilized in systems requiring quick and reliable data processing and storage.

Features

  • 512Mbit Density: Provides a balance between memory capacity and cost-effectiveness.
  • DDR Interface: Facilitates high-speed data transfer, boosting overall system performance.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, doubling data throughput.
  • Operating Frequency: Operates at high frequencies, ensuring fast memory access and processing.
  • Low Power Consumption: Engineered for efficient energy use, reducing overall system power requirements.
  • JEDEC Standard: Adheres to JEDEC standards, guaranteeing compatibility and reliability.

Benefits

  • Enhanced System Performance: High data transfer rates lead to quicker response times and improved overall performance.
  • Optimized Memory Capacity: Delivers sufficient memory for a variety of applications without excessive overhead.
  • Reduced Power Usage: Low power consumption contributes to longer battery life in portable devices and reduced energy costs in larger systems.
  • Stable and Reliable Operation: High-quality manufacturing ensures consistent and dependable performance.
  • Cost-Efficient Memory Solution: Provides an optimal balance between performance and cost, making it suitable for a wide range of applications.

Additional Details

The K4H560438N-LCB3 typically operates at a voltage of 2.5V. The LCB3 suffix likely specifies particular packaging characteristics and speed grade. It includes standard DDR SDRAM features such as auto-refresh and power-saving modes, enhancing its suitability for various applications.

For detailed specifications, timing parameters, and electrical characteristics, please refer to the official Samsung datasheet for the K4H560438N-LCB3 DDR SDRAM.

You May Also Be Interested in

Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess