EN
  • EN
  • DE

K4H560438H-UCB3

Part No K4H560438H-UCB3
Manufacturer Samsung
Catalog DDR
Description DDR-333 64Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944281-K4H560438H-UCB3
Series *
Ultra Librarian 3D Model Ultra Librarian K4H560438H-UCB3 CAD Model

Description

The K4H560438H-UCB3 is a DDR (Double Data Rate) SDRAM memory chip manufactured by Samsung. DDR SDRAM is a type of synchronous dynamic random-access memory with a high bandwidth interface, making it suitable for various computing applications.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Embedded Systems

Features:

  • Double Data Rate (DDR): Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • High Bandwidth: Provides high memory bandwidth for demanding applications.
  • Low Voltage Operation: Operates at a relatively low voltage to reduce power consumption.
  • High Density: Offers a substantial memory capacity within a single chip.
  • Synchronous Operation: Operates synchronously with the system clock for precise timing and control.

Benefits:

  • Improved System Performance: Enhances overall system performance by enabling faster data access.
  • Increased Memory Capacity: Allows for running more applications simultaneously and handling larger datasets.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices.
  • Enhanced Gaming Experience: Improves frame rates and visual quality in games.
  • Faster Data Transfer: Enables quicker loading times and smoother multitasking.

The K4H560438H-UCB3 is generally available in a Ball Grid Array (BGA) package. Refer to the official Samsung datasheet for detailed technical specifications, including memory capacity, data transfer rate, timing parameters, and operating voltage range. The UCB3 suffix likely indicates specific timing characteristics or temperature ratings, which should be verified in the datasheet.

You May Also Be Interested in

NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess