EN
  • EN
  • DE

K4H510438J-LCCC

Part No K4H510438J-LCCC
Manufacturer Samsung
Catalog DDR
Description DDR-400 128Mx4 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944141-K4H510438J-LCCC
Series *
Ultra Librarian 3D Model Ultra Librarian K4H510438J-LCCC CAD Model

Description

The K4H510438J-LCCC is a 512Mbit DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It's designed for high-performance memory applications requiring fast data transfer rates and a moderate memory capacity.

Applications

  • Graphics Cards: Used as memory for storing textures and frame buffers in lower-end cards.
  • Gaming Consoles: Can be used in older generation consoles or as auxiliary memory.
  • Networking Equipment: Used in routers and switches for packet buffering and processing.
  • Embedded Systems: Utilized in applications requiring high-speed memory access with moderate capacity requirements.
  • Industrial Control Systems: Provides memory for real-time data acquisition and processing.

Features

  • 512Mbit Density: Moderate memory capacity for various applications.
  • DDR Interface: Enables fast data transfer rates, improving system performance.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal.
  • Operating Frequency: Supports high operating frequencies for fast memory access.
  • Low Power Consumption: Designed for energy-efficient operation.
  • JEDEC Standard: Compliant with JEDEC standards for DDR SDRAM.

Benefits

  • Increased System Performance: Fast data transfer rates improve overall system responsiveness.
  • Moderate Memory Capacity: Suitable for applications with specific memory requirements.
  • Reduced Power Consumption: Energy-efficient design minimizes power usage.
  • Improved Reliability: High-quality manufacturing ensures stable and reliable operation.
  • Cost-Effective: Provides a balance of performance and cost for various applications.

Additional Details

The K4H510438J-LCCC typically operates at a voltage of 2.5V. It is available in various packaging options, including FBGA (Fine-Pitch Ball Grid Array). The LCCC suffix likely indicates specific packaging or speed grade. It supports various DDR SDRAM features, such as auto-refresh and power-down modes. The chip is designed to meet the requirements of high-performance memory applications where 512Mbit density is sufficient.

Refer to the Samsung datasheet for the specific operating conditions, timing parameters, and electrical characteristics of the K4H510438J-LCCC DDR SDRAM.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess