EN
  • EN
  • DE

BGSX22G2A10E6327XTSA1

Part No BGSX22G2A10E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Antennas
Description IC RF SWITCH DPDT ATSLP10-2 / RF Switch IC General Purpose DPDT 50Ohm PG-ATSLP-10-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Circuit DPDT
Frequency Range 100MHz ~ 6GHz
Impedance 50Ohm
Voltage - Supply 2.3V ~ 3.4V
Package / Case 10-UFQFN
Supplier Device Package PG-ATSLP-10-2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BGSX22G2A10E6327XTSA1DKR,BGSX22G2A10E6327XTSA1CT,BGSX22G2A10E6327XTSA1TR,BGSX 22G2A10 E6327,SP001646670,2156-BGSX22G2A10E6327XTSA1,BGSX22G2A10E6327XTSA1-ND,IFEINFBGSX22G2A10E6327XTSA1
Standard Package 4,500
Win Source Part Number 1049216-BGSX22G2A10E6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BGSX22G2A10E6327XTSA1 CAD Model

Description

The Infineon Technologies BGSX22G2A10E6327XTSA1 is an RF switch in a 10-UFQFN package.

  • Impedance: 50Ohm
  • Voltage Supply: 2.3V ~ 3.4V
  • Frequency Range: 100MHz ~ 6GHz
  • Package / Case: 10-UFQFN
  • Product Status: Obsolete
  • Applications: RF/IF and RFID applications

You May Also Be Interested in

Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANT SP HELSH 1-4W 156M SMA F T
Need more? Email Us
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478
Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess