EN
  • EN
  • DE

K4G80325FC-HC28

Part No K4G80325FC-HC28
Manufacturer Samsung
Catalog DDR
Description GDDR5 7Gb/s 256Mx32 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943800-K4G80325FC-HC28
Series *
Ultra Librarian 3D Model Ultra Librarian K4G80325FC-HC28 CAD Model

Description

The Samsung K4G80325FC-HC28 is a GDDR5 (Graphics Double Data Rate 5) SDRAM (Synchronous Dynamic Random-Access Memory) chip. It's a high-performance memory solution primarily designed for graphics cards and other applications requiring high bandwidth and low latency. It's essential for fast and efficient data processing in graphics-intensive tasks.

Applications

  • Graphics cards
  • Gaming consoles
  • High-performance computing
  • Professional workstations
  • Video processing units

Features

  • High bandwidth
  • Low latency
  • High-speed data transfer
  • Low power consumption (relative to performance)
  • Advanced error correction

Benefits

  • Enables smooth and detailed graphics rendering
  • Reduces lag and stuttering in games
  • Accelerates data processing for demanding tasks
  • Improves energy efficiency
  • Enhances overall system stability

Additional Details

The K4G80325FC-HC28 operates at a specified voltage and frequency, as outlined by the GDDR5 standards. Proper thermal management is crucial for maintaining stable performance, especially under heavy loads. The chip integrates advanced memory management and error correction techniques to ensure data integrity. Its architecture is optimized for parallel processing and high memory throughput. It is a critical component in modern graphics cards, contributing significantly to their performance capabilities. Its capacity and speed characteristics determine its suitability for various graphics applications. Its design adheres to industry standards for GDDR5 memory, ensuring compatibility with various graphics processing units (GPUs).

You May Also Be Interested in

PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess