EN
  • EN
  • DE

K4G80325FB-HC25

Part No K4G80325FB-HC25
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826593-K4G80325FB-HC25
Ultra Librarian 3D Model Ultra Librarian K4G80325FB-HC25 CAD Model

Description

The K4G80325FB-HC25 is an 8Gb (Gigabit) GDDR5 (Graphics Double Data Rate 5) SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It's a high-performance memory solution designed for demanding graphics applications, offering fast data transfer rates and high bandwidth. This memory is commonly found in graphics cards, gaming consoles, and other systems requiring substantial memory throughput.

Applications:

  • Graphics cards (GPUs)
  • Gaming consoles
  • High-performance computing
  • Professional workstations
  • Video processing systems

Features:

  • 8Gb (1G x 32) memory organization.
  • GDDR5 standard: High-speed data transfer rates.
  • Data rates up to 7 Gbps (Gigabits per second) per pin.
  • 32-bit data bus.
  • Double Data Rate architecture: Transfers data on both rising and falling edges of the clock signal.
  • Operating voltage: Typically 1.5V.
  • RoHS compliant: Compliant with Restriction of Hazardous Substances directive.
  • Lead-free packaging.
  • Power-saving features: Designed to minimize power consumption.

Benefits:

  • Increased graphics performance: Provides the necessary memory bandwidth for smooth and responsive graphics rendering.
  • Faster frame rates in games: Enables higher frame rates and resolutions in gaming applications.
  • Improved video processing capabilities: Facilitates faster and more efficient video encoding and decoding.
  • Enhanced system responsiveness: Reduces latency and improves overall system performance.
  • Energy efficient: Minimizes power consumption, contributing to longer battery life in portable devices.

Additional Details:

The K4G80325FB-HC25 utilizes advanced memory technology to achieve high data transfer rates while maintaining low power consumption. It adheres to the JEDEC (Joint Electron Device Engineering Council) standards for GDDR5 memory, ensuring compatibility with a wide range of systems. The "HC25" suffix indicates a specific speed grade and timing parameters. The memory chip is typically mounted on a PCB (Printed Circuit Board) using surface mount technology. The device also features on-chip termination (ODT) to improve signal integrity. Careful attention to thermal management is necessary when using this memory, especially at high operating frequencies. This component is a critical element in modern graphics processing units, enabling the complex calculations and rendering required for realistic visuals.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5000 $58.5000
7+ $16.0000 $112.0000
10+ $15.5000 $155.0000
14+ $15.0000 $210.0000
18+ $14.5000 $261.0000
24+ $13.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess