EN
  • EN
  • DE

K4G80325FB-HC24

Part No K4G80325FB-HC24
Manufacturer Samsung
Catalog DDR
Description GDDR5 256Mx32-24 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943797-K4G80325FB-HC24
Series *
Ultra Librarian 3D Model Ultra Librarian K4G80325FB-HC24 CAD Model

Description

The Samsung K4G80325FB-HC24 is an 8Gb (Gigabit) GDDR5 (Graphics Double Data Rate 5) SDRAM (Synchronous Dynamic Random-Access Memory) component designed for high-performance graphics applications.

Applications:

  • High-end graphics cards for desktop computers
  • Gaming laptops
  • Workstation graphics solutions
  • High-performance computing (HPC)
  • Professional visualization systems

Features:

  • 8Gb (1G x 8) memory organization: Provides a large memory capacity for graphics processing.
  • GDDR5 interface: Supports high-speed data transfer rates, up to 7 Gbps per pin.
  • 32-bit data bus: Enables wide bandwidth for efficient memory access.
  • Double Data Rate architecture: Transfers data on both rising and falling edges of the clock signal.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections.
  • Advanced power management: Optimizes power consumption for energy efficiency.
  • Lead-free and RoHS compliant: Meets environmental standards.

Benefits:

  • Improved graphics performance: Enables smoother and more detailed rendering of 3D graphics.
  • Increased frame rates: Allows for higher frame rates in games and other graphics-intensive applications.
  • Enhanced visual experience: Provides a more immersive and realistic visual experience.
  • Greater memory bandwidth: Facilitates faster data transfer between the GPU and memory.
  • Reduced power consumption: Extends battery life in mobile devices.
  • Increased system reliability: Ensures stable and reliable operation.

Additional Details:

The K4G80325FB-HC24 is a high-performance memory component that meets the demands of modern graphics applications. It operates at a specific voltage, generally 1.5V, and is designed to operate within specific temperature ranges. The HC24 indicates a particular speed grade and timing characteristics of the memory. The FB in the part number indicates the package type, usually a FBGA (Fine-pitch Ball Grid Array). Its high bandwidth and capacity make it ideal for demanding applications such as gaming, video editing, and scientific visualization.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $11.8500
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess