EN
  • EN
  • DE

K4G323222M-QC70

Part No K4G323222M-QC70
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
RoHS Non-Compliant
Win Source Part Number 1066696-K4G323222M-QC70
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4G323222M-QC70 CAD Model

Description

The K4G323222M-QC70 is a high-performance GDDR5 (Graphics Double Data Rate 5) SDRAM memory chip manufactured by Samsung. This type of memory is specifically designed for demanding graphics applications and is commonly used in graphics cards, gaming consoles, and other high-bandwidth memory applications. The QC70 likely refers to a specific speed grade or revision of the chip.

Applications:

  • High-End Graphics Cards: Serves as the primary memory for rendering complex 3D graphics in gaming and professional applications.
  • Gaming Consoles: Provides the necessary memory bandwidth for smooth and responsive gameplay.
  • High-Performance Computing (HPC): Used in scientific simulations and data analysis requiring fast memory access.
  • Professional Workstations: Supports demanding graphics and video editing tasks.

Features:

  • High Bandwidth: Offers significantly higher data transfer rates compared to standard DDR memory.
  • Low Power Consumption: Designed for efficient power usage, minimizing heat generation in high-performance systems.
  • High Capacity: Provides ample memory space for storing large textures and frame buffers.
  • Advanced Error Correction: Incorporates error detection and correction mechanisms to ensure data integrity.

Benefits:

  • Enhanced Graphics Performance: Enables smoother frame rates and more detailed graphics in games and applications.
  • Improved System Responsiveness: Reduces latency and improves overall system responsiveness.
  • Increased Productivity: Accelerates rendering and processing times for professional applications.
  • Extended System Lifespan: Robust design and error correction features contribute to a longer system lifespan.

Additional Details: Typical specifications for the K4G323222M-QC70 include a memory capacity of 4GB (32Gb), a data rate of up to 7.0 Gbps per pin, a voltage of 1.5V, and a 32-bit interface. The 'QC70' likely denotes a specific speed bin or timing configuration. A detailed datasheet from Samsung would provide precise technical specifications, timing diagrams, and thermal characteristics.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0772
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lumileds
Lowest to $1.6320
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
ON Semiconductor
Lowest to $0.1379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess