EN
  • EN
  • DE

K4G10325FG-HC05

Part No K4G10325FG-HC05
Manufacturer Samsung
Catalog DDR
Description GDDR5 4Gb/s 32Mx32 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943854-K4G10325FG-HC05
Series *
Ultra Librarian 3D Model Ultra Librarian K4G10325FG-HC05 CAD Model

Description

The K4G10325FG-HC05 is a high-performance 1Gb (Gigabit) GDDR5 (Graphics Double Data Rate 5) SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It is specifically designed for use in graphics cards and other high-bandwidth memory applications. GDDR5 memory is known for its fast data transfer rates and efficient power consumption, making it suitable for demanding graphical processing tasks.

Applications:

  • Graphics Cards: Used as the primary memory in discrete graphics cards for gaming and professional applications.
  • Gaming Consoles: Provides high-speed memory for gaming consoles.
  • High-Performance Computing: Used in servers and workstations requiring high memory bandwidth.
  • Video Processing: Employed in video editing and encoding systems.
  • Artificial Intelligence: Accelerates AI and machine learning tasks.

Features:

  • 1Gb Capacity: Provides a memory capacity of 1 Gigabit.
  • GDDR5 Technology: Utilizes GDDR5 technology for high data transfer rates.
  • High Bandwidth: Offers a wide bandwidth for fast data access.
  • Low Power Consumption: Designed for efficient power usage.
  • Advanced Packaging: Employs advanced packaging techniques for improved thermal performance.

Benefits:

  • Improved Graphics Performance: Enables smoother and more detailed graphics rendering.
  • Faster Data Processing: Accelerates data processing in high-performance computing applications.
  • Enhanced Gaming Experience: Provides a more immersive and responsive gaming experience.
  • Reduced Power Consumption: Contributes to energy efficiency.
  • Increased System Responsiveness: Improves the overall responsiveness of the system.

Additional Details:

The K4G10325FG-HC05 operates at a specific voltage and requires proper thermal management to ensure reliable operation. The timing parameters and interface specifications must be carefully adhered to for optimal performance. The HC05 suffix likely indicates specific speed or timing characteristics. It is essential to consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess