EN
  • EN
  • DE

K4FHE3D4HM-MGCJ

Part No K4FHE3D4HM-MGCJ
Manufacturer Samsung
Catalog DDR
Description LPDDR4-3733 768Mx32 (24Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942712-K4FHE3D4HM-MGCJ
Series *
Ultra Librarian 3D Model Ultra Librarian K4FHE3D4HM-MGCJ CAD Model

Description

The K4FHE3D4HM-MGCJ is a type of DDR (Double Data Rate) SDRAM memory manufactured by Samsung. This memory module is designed to provide high-speed data access and storage for a variety of applications. It's engineered to enhance system performance and efficiency in devices where it is implemented.

Applications

  • Desktop Computers
  • Laptop Computers
  • Gaming Consoles
  • Graphics Cards
  • Embedded Systems

Features

  • DDR Technology: Allows for high-speed data transfer rates
  • High Memory Capacity: Provides ample storage space for data
  • Low Power Consumption: Enhances energy efficiency
  • High Bandwidth: Facilitates rapid data access and processing
  • Reliable Performance: Ensures stable and consistent operation

Benefits

  • Improved System Performance: Faster data transfer rates enhance overall speed
  • Increased Multitasking Capabilities: Enables smooth execution of multiple tasks
  • Extended Battery Life: Reduced power consumption in portable devices
  • Enhanced User Experience: Provides a responsive and efficient system
  • Stable Operation: Reliable performance under various conditions

Additional Details

The K4FHE3D4HM-MGCJ DDR SDRAM is built to meet the high demands of modern computing and electronic devices. The DDR technology works by transferring data twice per clock cycle, effectively doubling the data transfer rate compared to single data rate (SDR) memory. This leads to significant improvements in system performance, particularly in applications that require frequent and rapid data access. The large memory capacity allows users to run multiple applications simultaneously and work with large files without performance slowdowns. The module’s low power consumption contributes to energy efficiency, making it ideal for use in portable devices. High bandwidth ensures data is accessed and processed quickly, enhancing system responsiveness. The K4FHE3D4HM-MGCJ memory module is rigorously tested to ensure stable and reliable performance, providing users with a dependable solution for their memory needs. It's particularly suitable for applications such as gaming, video editing, and high-performance computing, where high-speed data transfer and storage are essential. The enhanced performance provided by this memory module contributes to a more efficient and enjoyable user experience. Its compatibility with various platforms makes it a versatile choice for memory applications.

You May Also Be Interested in

Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1570 $69.4710
7+ $19.0006 $133.0042
10+ $18.4068 $184.0680
13+ $17.8130 $231.5690
17+ $17.2192 $292.7264
23+ $15.4380 $355.0740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess