EN
  • EN
  • DE

K4F410411D-BC60T00

Part No K4F410411D-BC60T00
Manufacturer Samsung
Catalog Unclassified Memory
Description FPM 1Mx4-60 5V SOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944575-K4F410411D-BC60T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4F410411D-BC60T00 CAD Model

Description

The K4F410411D-BC60T00 is a 4M x 4 bit (16Mb) CMOS Fast Page Mode DRAM (Dynamic Random Access Memory) manufactured by Samsung. It is designed for high-performance memory applications requiring fast access times and low power consumption.

Applications:

  • Graphics cards
  • Printers
  • Digital signal processing
  • High-speed memory systems
  • Embedded systems

Features:

  • Fast Page Mode Operation: Allows for rapid data access within the same row.
  • Low Power Consumption: Reduces energy consumption for battery-powered and energy-efficient applications.
  • High Speed: Offers fast access times for enhanced system performance.
  • Single 5V Power Supply: Operates on a single 5V power supply for simplified system design.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with TTL logic devices.

Benefits:

  • Improved System Performance: Provides fast data access for enhanced overall system performance.
  • Reduced Power Consumption: Minimizes energy consumption, extending battery life in portable devices.
  • Simplified System Design: Reduces complexity and cost.
  • Enhanced Compatibility: Ensures seamless integration with TTL logic systems.

Additional Details:

The K4F410411D-BC60T00 typically has access times in the range of 60ns. It supports fast page mode operation, allowing for rapid access to multiple data locations within the same row. The device operates on a single 5V power supply and features TTL compatible inputs and outputs for easy integration into various systems. It is available in a standard DIP or SOJ package.

These DRAMs are commonly used in graphics cards, printers, and other high-performance memory applications where fast access times and low power consumption are critical.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess